3M Terminals MVU18-6FBX

Description
Terminals BLOCK FORK VINYLINS BTL BS-31-6-P
Datasheet
Description
Terminals BLOCK FORK VINYLINS BTL BS-31-6-P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MVU18-6FBX
Terminals MVU18-6FBX
Terminals BLOCK FORK VINYLINS BTL BS-31-6-P

Terminals BLOCK FORK VINYLINS BTL BS-31-6-P

Buy Now
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud - 051128-58885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud
051128-58885
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud 051128-58885
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M - 66W6113 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M
66W6113
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M 66W6113
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MVU18-6FBX 051128-58885 66W6113
Product Name Terminals 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FBX - 0.85 in Length - 0.3 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details