3M Terminals - Spade Connectors MVU18-6FB/SK

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a spade connector designed for wire sizes ranging from 22 AWG to 18 AWG. It features a stud size of #6 and is available in a red color. The connector has a maximum insulation thickness of 0.30 inches and a barrel length of 0.85 inches. It is suitable for applications requiring reliable electrical connections and is packaged with 1000 units per case. This product is ideal for engineers looking for a durable and efficient solution for their wiring needs.

Datasheet Summary
Powered by GS/AI

The product is a spade connector designed for wire sizes ranging from 22 AWG to 18 AWG. It features a stud size of #6 and is available in a red color. The connector has a maximum insulation thickness of 0.30 inches and a barrel length of 0.85 inches. It is suitable for applications requiring reliable electrical connections and is packaged with 1000 units per case. This product is ideal for engineers looking for a durable and efficient solution for their wiring needs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-01-ND
Terminals - Spade Connectors 920022-01-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud - 054007-01218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud
054007-01218
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud 054007-01218
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU18-6FB/SK
Terminals MVU18-6FB/SK
Terminals B-10-1101K BS-31-6S-P 78260

Terminals B-10-1101K BS-31-6S-P 78260

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-01-ND 054007-01218 MVU18-6FB/SK
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal; Standard Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details