CONN RING CIRC 18-22AWG #5/16
Terminals B-01-1115K 11-56S-P 75787
The 3M Scotchlok red butted vinyl butted ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.85 in. The overall length measures 1.08 in.
| DigiKey | VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 920010-36-ND | MVU18-516R/SK | 054007-01090 |
| Product Name | Terminals - Ring Connectors | Terminals | 3M Scotchlok Red Butted Vinyl Butted Ring Terminal MVU18-516R/SK - 1.08 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 5/16 in Stud |
| Terminal Type | Ring Terminal; Circular | Ring Terminal |