3M Ring Connectors MVU18-4R/SK

Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 920010-35-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
920010-35-ND
Ring Connectors 920010-35-ND
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Crimp Terminal, #4, Ring Tongue, Red; Stud Size - Metric 3M - 89C1047 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, #4, Ring Tongue, Red; Stud Size - Metric 3M
89C1047
Crimp Terminal, #4, Ring Tongue, Red; Stud Size - Metric 3M 89C1047
CRIMP TERMINAL, #4, RING TONGUE, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes

CRIMP TERMINAL, #4, RING TONGUE, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 920010-35-ND 89C1047
Product Name Ring Connectors Crimp Terminal, #4, Ring Tongue, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details