3M Terminals - Spade Connectors MVU18-4FLK

Description
CONN SPADE TERM 18-22AWG #4 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #4 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-01-ND
Terminals - Spade Connectors 920024-01-ND
CONN SPADE TERM 18-22AWG #4 RED

CONN SPADE TERM 18-22AWG #4 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU18-4FLK
Terminals MVU18-4FLK
Terminals B-61-1101K SS-31-4-P 97864

Terminals B-61-1101K SS-31-4-P 97864

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud - 054007-01359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud
054007-01359
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud 054007-01359
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-01-ND MVU18-4FLK 054007-01359
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers