3M Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M MVU18-250DMX

Description
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25
Chicago, IL, United States
Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M
66W6109
Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M 66W6109
TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6109
Product Name Terminal, Male Disconnect, 0.25", Crimp, Red; Product Range 3M
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products