3M Terminals - Quick Connects, Quick Disconnect Connectors MVU18-250DMK

Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-02-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-02-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-02-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-250DMK - 0.93 in Length - 0.065 in Inside Diameter - 054007-02376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-250DMK - 0.93 in Length - 0.065 in Inside Diameter
054007-02376
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-250DMK - 0.93 in Length - 0.065 in Inside Diameter 054007-02376
The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.93 in.

The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.93 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-02-ND 054007-02376
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-250DMK - 0.93 in Length - 0.065 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details