3M Terminal, Male Disconnect, 0.187", Crimp, Red; Product Range 3M MVU18-187DMX

Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187
Chicago, IL, United States
Terminal, Male Disconnect, 0.187", Crimp, Red; Product Range 3M
66W6107
Terminal, Male Disconnect, 0.187", Crimp, Red; Product Range 3M 66W6107
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", CRIMP, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - MVU18-187DMX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MVU18-187DMX
Terminals MVU18-187DMX
Terminals MALE DISCNT VINYL INS BTL 71M-187-20-P

Terminals MALE DISCNT VINYL INS BTL 71M-187-20-P

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 66W6107 MVU18-187DMX
Product Name Terminal, Male Disconnect, 0.187", Crimp, Red; Product Range 3M Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products