3M 3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-187DFX - 0.78 in Length - 0.085 in Inside Diameter MVU18-187DFX

Description
The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.78 in.
Description
The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.78 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-187DFX - 0.78 in Length - 0.085 in Inside Diameter - 051128-59013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-187DFX - 0.78 in Length - 0.085 in Inside Diameter
051128-59013
3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-187DFX - 0.78 in Length - 0.085 in Inside Diameter 051128-59013
The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.78 in.

The 3M Scotchlok red butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.78 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-59013
Product Name 3M Scotchlok Red Butted Vinyl Butted Quick-Disconnect Terminal MVU18-187DFX - 0.78 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details