The 920050-01-ND is a vinyl insulated Male Snap Plug connector designed for use with stranded copper wire in the AWG range of 22-10. It features a butted seam barrel and a tin-plated copper construction, ensuring reliable electrical connectivity. The connector is rated for a maximum voltage of 600 V for building wire and 1000 V for signs or fixtures, with a maximum operating temperature of 221°F (105°C). It is UL Listed and CSA Certified, making it suitable for various applications. Proper installation requires stripping 3/8 inch of wire insulation and using compatible crimp tools. The connector's design allows for a separable connection with a corresponding Female Snap Receptacle, which may require strain relief to prevent accidental disconnection.
CONN TERM PIN 18-22AWG CRIMP
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 920050-01-ND |
| Product Name | Terminals - Barrel, Bullet Connectors |
| Terminal Type | Connector Pin; Male, Pin (Plug) |