3M 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud MVU18-10FX

Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud - 051128-59028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud
051128-59028
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud 051128-59028
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-59028
Product Name 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FX - 0.9 in Length - 0.34 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details