3M Terminals - Spade Connectors MVU18-10FLK

Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-10-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-10-ND
Terminals - Spade Connectors 920024-10-ND
CONN SPADE TERM 18-22AWG #10 RED

CONN SPADE TERM 18-22AWG #10 RED

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FLK - 0.88 in Length - 0.32 in Fork Width - #10 Stud - 054007-01362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FLK - 0.88 in Length - 0.32 in Fork Width - #10 Stud
054007-01362
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FLK - 0.88 in Length - 0.32 in Fork Width - #10 Stud 054007-01362
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920024-10-ND 054007-01362
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FLK - 0.88 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers