3M Terminals MVU18-10FK

Description
Terminals B-06-1105K 31-10-P 77262
Description
Terminals B-06-1105K 31-10-P 77262

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MVU18-10FK
Terminals MVU18-10FK
Terminals B-06-1105K 31-10-P 77262

Terminals B-06-1105K 31-10-P 77262

Buy Now
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FK - 0.9 in Length - 0.34 in Fork Width - #10 Stud - 054007-01178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FK - 0.9 in Length - 0.34 in Fork Width - #10 Stud
054007-01178
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FK - 0.9 in Length - 0.34 in Fork Width - #10 Stud 054007-01178
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MVU18-10FK 054007-01178
Product Name Terminals 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FK - 0.9 in Length - 0.34 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details