3M Terminals - Spade Connectors MVU18-10FBK

Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920020-17-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920020-17-ND
Terminals - Spade Connectors 920020-17-ND
CONN SPADE TERM 18-22AWG #10 RED

CONN SPADE TERM 18-22AWG #10 RED

Buy Now Datasheet
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud - 054007-01221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud
054007-01221
3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud 054007-01221
The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU18-10FBK
Terminals MVU18-10FBK
Terminals B-10-1104K BS-31-10-P 78294

Terminals B-10-1104K BS-31-10-P 78294

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920020-17-ND 054007-01221 MVU18-10FBK
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal; Standard Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details