3M Ring Tongue, Butted Seam, 8Stud Sz,crimp, Blue; Stud Size - Metric 3M MVU14-8RK (BULK)

Description
RING TONGUE, BUTTED SEAM, 8STUD SZ,CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
RING TONGUE, BUTTED SEAM, 8STUD SZ,CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Tongue, Butted Seam, 8Stud Sz,crimp, Blue; Stud Size - Metric 3M - 96B4452 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, Butted Seam, 8Stud Sz,crimp, Blue; Stud Size - Metric 3M
96B4452
Ring Tongue, Butted Seam, 8Stud Sz,crimp, Blue; Stud Size - Metric 3M 96B4452
RING TONGUE, BUTTED SEAM, 8STUD SZ,CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

RING TONGUE, BUTTED SEAM, 8STUD SZ,CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B4452
Product Name Ring Tongue, Butted Seam, 8Stud Sz,crimp, Blue; Stud Size - Metric 3M
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products