CONN RING CIRC 14-16AWG #8 CRIMP
Terminals 16-14 #8 RING TONGUE
The 3M Scotchlok blue butted vinyl butted ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.67 in. The overall length measures 0.8 in.
| DigiKey | VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 920010-06-ND | MVU14-8R/SK | 054007-01449 |
| Product Name | Terminals - Ring Connectors | Terminals | 3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-8R/SK - 0.8 in Length - 0.25 in Wide - 0.07 in Inside Diameter - #8 Stud |
| Terminal Type | Ring Terminal; Circular | Ring Terminal |