TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Terminals MVU14-8FX FORK VINYL INS BTL 32-8-P
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 66W6103 | 051128-59030 | MVU14-8FX |
| Product Name | Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M | 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud | Terminals |
| Terminal Type | Spade Crimp | Fork Terminal |