3M Terminals - Spade Connectors MVU14-8FLK

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-05-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-05-ND
Terminals - Spade Connectors 920024-05-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 054007-01873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
054007-01873
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud 054007-01873
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920024-05-ND 054007-01873
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FLK - 0.88 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details