3M Terminals - Spade Connectors MVU14-8FK

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920020-02-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920020-02-ND
Terminals - Spade Connectors 920020-02-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU14-8FK
Terminals MVU14-8FK
Terminals C-06-1103K 32-8-P 81454

Terminals C-06-1103K 32-8-P 81454

Buy Now
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud - 054007-01542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud
054007-01542
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud 054007-01542
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920020-02-ND MVU14-8FK 054007-01542
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FK - 0.9 in Length - 0.34 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Standard Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details