3M Terminals - Spade Connectors MVU14-8FFBK

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-18-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-18-ND
Terminals - Spade Connectors 920022-18-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU14-8FFBK
Terminals MVU14-8FFBK
Terminals C-12-1103K BS-22-8-P 82973

Terminals C-12-1103K BS-22-8-P 82973

Buy Now
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FFBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud - 054007-01634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FFBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
054007-01634
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FFBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud 054007-01634
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-18-ND MVU14-8FFBK 054007-01634
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-8FFBK - 0.85 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal; Flanged Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details