3M Ring Connectors MVU14-6R/SK

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 920010-05-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
920010-05-ND
Ring Connectors 920010-05-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
80610040943 Mvu14-6R/sk C-01-1104K 12-6S-P 79950 Rohs Compliant 3M - 27AC9535 - Newark, An Avnet Company
Chicago, IL, United States
80610040943 Mvu14-6R/sk C-01-1104K 12-6S-P 79950 Rohs Compliant 3M
27AC9535
80610040943 Mvu14-6R/sk C-01-1104K 12-6S-P 79950 Rohs Compliant 3M 27AC9535
80610040943 MVU14-6R/SK C-01-1104K 12-6S-P 79950 ROHS COMPLIANT: YES

80610040943 MVU14-6R/SK C-01-1104K 12-6S-P 79950 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric 3M - 62H0306 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric 3M
62H0306
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric 3M 62H0306
TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920010-05-ND 27AC9535 62H0306
Product Name Ring Connectors 80610040943 Mvu14-6R/sk C-01-1104K 12-6S-P 79950 Rohs Compliant 3M Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data