The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Terminals MVU14-6FX FORK VINYL INS BTL 32-6-P
TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-59029 | MVU14-6FX | 66W6102 |
| Product Name | 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud | Terminals | Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M |
| Terminal Type | Fork Terminal | Spade Crimp |