3M Terminals - Spade Connectors MVU14-6FLK

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-04-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-04-ND
Terminals - Spade Connectors 920024-04-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud - 054007-01872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud
054007-01872
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud 054007-01872
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920024-04-ND 054007-01872
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FLK - 0.88 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details