3M Terminals - Spade Connectors MVU14-6FFBK

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-17-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-17-ND
Terminals - Spade Connectors 920022-17-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FFBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud - 054007-01633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FFBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud
054007-01633
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FFBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud 054007-01633
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU14-6FFBK
Terminals MVU14-6FFBK
Terminals C-12-1102K BS-22-6-P 82965

Terminals C-12-1102K BS-22-6-P 82965

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-17-ND 054007-01633 MVU14-6FFBK
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FFBK - 0.85 in Length - 0.3 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal; Flanged Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details