3M Terminals - Spade Connectors MVU14-6FB/SK

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-03-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-03-ND
Terminals - Spade Connectors 920022-03-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud - 054007-01584 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud
054007-01584
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud 054007-01584
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range 3M - 78H4021 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range 3M
78H4021
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range 3M 78H4021
TERMINAL, FORK TONGUE, #6, 14AWG, BLU; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG, BLU; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MVU14-6FB/SK
Terminals MVU14-6FB/SK
Terminals 80610043905 MVU14-6FB/SK C-10-1101K BS-32-6S-P 82478

Terminals 80610043905 MVU14-6FB/SK C-10-1101K BS-32-6S-P 82478

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-03-ND 054007-01584 78H4021 MVU14-6FB/SK
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-6FB/SK - 0.85 in Length - 0.25 in Fork Width - #6 Stud Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details