3M 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud MVU14-4FLK

Description
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
Description
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud - 054007-01871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud
054007-01871
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud 054007-01871
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01871
Product Name 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FLK - 0.88 in Length - 0.25 in Fork Width - #4 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details