CONN SPADE TERM 14-16AWG #4 BLU
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Terminals TERMINALS/BUTTED SEAM BLOCK
| DigiKey | R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 920020-18-ND | 054007-02258 | MVU14-4FB/SK |
| Product Name | Terminals - Spade Connectors | 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-4FB/SK - 0.85 in Length - 0.25 in Fork Width - #4 Stud | Terminals |
| Terminal Type | Fork Terminal; Standard | Fork Terminal |