3M Terminals - Quick Connects, Quick Disconnect Connectors MVU14-250DMK

Description
CONN QC TAB 14-16AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 14-16AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-04-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-04-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-04-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMK - 0.87 in Length - 0.085 in Inside Diameter - 054007-01790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMK - 0.87 in Length - 0.085 in Inside Diameter
054007-01790
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMK - 0.87 in Length - 0.085 in Inside Diameter 054007-01790
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-04-ND 054007-01790
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMK - 0.87 in Length - 0.085 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details