3M Terminals - Quick Connects, Quick Disconnect Connectors MVU14-250DMFK

Description
CONN QC RCPT/TAB 14-16AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT/TAB 14-16AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920084-02-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920084-02-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920084-02-ND
CONN QC RCPT/TAB 14-16AWG 0.250

CONN QC RCPT/TAB 14-16AWG 0.250

Buy Now Datasheet
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMFK - 0.87 in Length - 0.09 in Inside Diameter - 054007-01838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMFK - 0.87 in Length - 0.09 in Inside Diameter
054007-01838
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMFK - 0.87 in Length - 0.09 in Inside Diameter 054007-01838
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920084-02-ND 054007-01838
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-250DMFK - 0.87 in Length - 0.09 in Inside Diameter
Terminal Type Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details