3M Quick Connects, Quick Disconnect Connectors MVU14-250DMFK-A

Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920084-04-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920084-04-ND
Quick Connects, Quick Disconnect Connectors 920084-04-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Crimp Terminal, 6.35Mm, Multi Stack, Blue; Product Range 3M - 44P4200 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, 6.35Mm, Multi Stack, Blue; Product Range 3M
44P4200
Crimp Terminal, 6.35Mm, Multi Stack, Blue; Product Range 3M 44P4200
CRIMP TERMINAL, 6.35MM, MULTI STACK, BLUE; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

CRIMP TERMINAL, 6.35MM, MULTI STACK, BLUE; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals SCOTCHLOK TERMINAL VINYL 16-14G RANGE

Terminals SCOTCHLOK TERMINAL VINYL 16-14G RANGE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920084-04-ND 44P4200 MVU14-250DMFK-A
Product Name Quick Connects, Quick Disconnect Connectors Crimp Terminal, 6.35Mm, Multi Stack, Blue; Product Range 3M Terminals
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details