3M Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M MVU14-187DMX

Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187
Chicago, IL, United States
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M
66W6098
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M 66W6098
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - MVU14-187DMX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MVU14-187DMX
Terminals MVU14-187DMX
Terminals VINYL MALE DISCNCT 72M-187-20-P

Terminals VINYL MALE DISCNCT 72M-187-20-P

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 66W6098 MVU14-187DMX
Product Name Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details