3M Terminals - Quick Connects, Quick Disconnect Connectors MVU14-187DFK

Description
CONN QC RCPT 14-16AWG 0.187
Request a Quote Datasheet
Description
CONN QC RCPT 14-16AWG 0.187
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920040-03-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920040-03-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920040-03-ND
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Buy Now Datasheet
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-187DFK - 0.78 in Length - 0.085 in Inside Diameter - 054007-01776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-187DFK - 0.78 in Length - 0.085 in Inside Diameter
054007-01776
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-187DFK - 0.78 in Length - 0.085 in Inside Diameter 054007-01776
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.78 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.78 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920040-03-ND 054007-01776
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-187DFK - 0.78 in Length - 0.085 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details