3M 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-180DMK - 0.83 in Length - 0.17 in Inside Diameter MVU14-180DMK

Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.
Description
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-180DMK - 0.83 in Length - 0.17 in Inside Diameter - 054007-01814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-180DMK - 0.83 in Length - 0.17 in Inside Diameter
054007-01814
3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-180DMK - 0.83 in Length - 0.17 in Inside Diameter 054007-01814
The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

The 3M Scotchlok blue butted vinyl butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01814
Product Name 3M Scotchlok Blue Butted Vinyl Butted Quick-Disconnect Terminal MVU14-180DMK - 0.83 in Length - 0.17 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details