3M Terminals - Ring Connectors MVU14-14R/SK

Description
CONN RING CIRC 14-16AWG #1/4
Request a Quote Datasheet
Description
CONN RING CIRC 14-16AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 920010-08-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
920010-08-ND
Terminals - Ring Connectors 920010-08-ND
CONN RING CIRC 14-16AWG #1/4

CONN RING CIRC 14-16AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU14-14R/SK
Terminals MVU14-14R/SK
Terminals C-01-1112K 12-14S-P 80001

Terminals C-01-1112K 12-14S-P 80001

Buy Now
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud - 054007-01454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud
054007-01454
3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud 054007-01454
The 3M Scotchlok blue butted vinyl butted ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.85 in. The overall length measures 1.08 in.

The 3M Scotchlok blue butted vinyl butted ring terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.85 in. The overall length measures 1.08 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920010-08-ND MVU14-14R/SK 054007-01454
Product Name Terminals - Ring Connectors Terminals 3M Scotchlok Blue Butted Vinyl Butted Ring Terminal MVU14-14R/SK - 1.08 in Length - 0.47 in Wide - 0.07 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details