3M 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-14FLK - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud MVU14-14FLK

Description
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.
Datasheet
Description
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-14FLK - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-01875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-14FLK - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-01875
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-14FLK - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-01875
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.85 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.1 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU14-14FLK
Terminals MVU14-14FLK
Terminals C-61-1105K SS-32-14-P 97948

Terminals C-61-1105K SS-32-14-P 97948

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01875 MVU14-14FLK
Product Name 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-14FLK - 1.1 in Length - 0.43 in Fork Width - 1/4 in Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details