3M Terminals - Spade Connectors MVU14-10FX

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157488-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157488-ND
Terminals - Spade Connectors 3M157488-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FX - 0.9 in Length - 0.34 in Fork Width - 1/4 in Stud - 051128-58883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FX - 0.9 in Length - 0.34 in Fork Width - 1/4 in Stud
051128-58883
3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FX - 0.9 in Length - 0.34 in Fork Width - 1/4 in Stud 051128-58883
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M - 66W6096 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
66W6096
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M 66W6096
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157488-ND 051128-58883 66W6096
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FX - 0.9 in Length - 0.34 in Fork Width - 1/4 in Stud Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data