CONN SPADE TERM 14-16AWG #10 BLU
The 3M Scotchlok blue non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Terminals C-12-1104K BS-22-10-P 82981
| DigiKey | R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 920022-19-ND | 054007-01635 | MVU14-10FFBK |
| Product Name | Terminals - Spade Connectors | 3M Scotchlok Blue Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FFBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud | Terminals |
| Terminal Type | Fork Terminal; Flanged | Fork Terminal |