3M Terminals - Spade Connectors MVU14-10FBK

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920020-19-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920020-19-ND
Terminals - Spade Connectors 920020-19-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud - 054007-01587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud
054007-01587
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud 054007-01587
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU14-10FBK
Terminals MVU14-10FBK
Terminals C-10-1104K BS-32-10-P 82502

Terminals C-10-1104K BS-32-10-P 82502

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920020-19-ND 054007-01587 MVU14-10FBK
Product Name Terminals - Spade Connectors 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBK - 0.85 in Length - 0.3 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal; Standard Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details