3M 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud MVU10-8FX

Description
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet
Description
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud - 051128-59031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud
051128-59031
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud 051128-59031
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M - 66W6094 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M
66W6094
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 66W6094
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 051128-59031 66W6094
Product Name 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details