3M 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud MVU10-8FLK

Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 054007-02115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
054007-02115
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud 054007-02115
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU10-8FLK
Terminals MVU10-8FLK
Terminals D-61-1102K SS-33-8-P 97963

Terminals D-61-1102K SS-33-8-P 97963

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-02115 MVU10-8FLK
Product Name 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details