3M 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud MVU10-6FX

Description
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet
Description
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud - 051128-58856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud
051128-58856
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud 051128-58856
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M - 66W6092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
66W6092
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M 66W6092
TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 051128-58856 66W6092
Product Name 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details