3M Terminals - Spade Connectors MVU10-6FFBK

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920022-20-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920022-20-ND
Terminals - Spade Connectors 920022-20-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FFBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud - 054007-02038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FFBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud
054007-02038
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FFBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud 054007-02038
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU10-6FFBK
Terminals MVU10-6FFBK
Terminals D-12-1101K BS-23-6-P 85489

Terminals D-12-1101K BS-23-6-P 85489

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920022-20-ND 054007-02038 MVU10-6FFBK
Product Name Terminals - Spade Connectors 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FFBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal; Flanged Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details