3M 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud MVU10-6FBX

Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet
Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud - 051128-58855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud
051128-58855
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud 051128-58855
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M - 66W6091 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
66W6091
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M 66W6091
TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 051128-58855 66W6091
Product Name 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers