3M 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud MVU10-6FBK

Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud - 054007-02020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud
054007-02020
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud 054007-02020
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU10-6FBK
Terminals MVU10-6FBK
Terminals D-10-1101K BS-33-6-P 85273

Terminals D-10-1101K BS-33-6-P 85273

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-02020 MVU10-6FBK
Product Name 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-6FBK - 1.03 in Length - 0.32 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers