3M 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-375DFK - 1.23 in Length - 0.175 in Inside Diameter MVU10-375DFK

Description
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.23 in.
Description
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.23 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-375DFK - 1.23 in Length - 0.175 in Inside Diameter - 054007-02055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-375DFK - 1.23 in Length - 0.175 in Inside Diameter
054007-02055
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-375DFK - 1.23 in Length - 0.175 in Inside Diameter 054007-02055
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.23 in.

The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.23 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02055
Product Name 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-375DFK - 1.23 in Length - 0.175 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/18 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details