3M Terminals - Quick Connects, Quick Disconnect Connectors MVU10-250DMK

Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920042-05-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920042-05-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920042-05-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-250DMK - 1.05 in Length - 0.15 in Inside Diameter - 054007-02059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-250DMK - 1.05 in Length - 0.15 in Inside Diameter
054007-02059
3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-250DMK - 1.05 in Length - 0.15 in Inside Diameter 054007-02059
The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

The 3M Scotchlok yellow butted vinyl butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920042-05-ND 054007-02059
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Yellow Butted Vinyl Butted Quick-Disconnect Terminal MVU10-250DMK - 1.05 in Length - 0.15 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details