3M Terminals - Ring Connectors MVU10-14R/SK

Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 920010-11-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
920010-11-ND
Terminals - Ring Connectors 920010-11-ND
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MVU10-14R/SK
Terminals MVU10-14R/SK
Terminals D-01-1107K 13-14S-P 84268

Terminals D-01-1107K 13-14S-P 84268

Buy Now
3M Scotchlok Yellow Butted Vinyl Butted Ring Terminal MVU10-14R/SK - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud - 054007-01952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Vinyl Butted Ring Terminal MVU10-14R/SK - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
054007-01952
3M Scotchlok Yellow Butted Vinyl Butted Ring Terminal MVU10-14R/SK - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud 054007-01952
The 3M Scotchlok yellow butted vinyl butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Scotchlok yellow butted vinyl butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920010-11-ND MVU10-14R/SK 054007-01952
Product Name Terminals - Ring Connectors Terminals 3M Scotchlok Yellow Butted Vinyl Butted Ring Terminal MVU10-14R/SK - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers