3M Terminals - Spade Connectors MVU10-14FLK

Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-13-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-13-ND
Terminals - Spade Connectors 920024-13-ND
CONN SPADE TERM 10-12AWG #1/4

CONN SPADE TERM 10-12AWG #1/4

Buy Now Datasheet
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-02117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-02117
3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-02117
The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

The 3M Scotchlok yellow locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU10-14FLK
Terminals MVU10-14FLK
Terminals D-61-1104K SS-33-14-P 97989

Terminals D-61-1104K SS-33-14-P 97989

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-13-ND 054007-02117 MVU10-14FLK
Product Name Terminals - Spade Connectors 3M Scotchlok Yellow Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-14FLK - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud Terminals
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details