3M Ring Connectors MVU10-10RK

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 920010-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
920010-10-ND
Ring Connectors 920010-10-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Tongue, #10, Yellow; Stud Size - Metric 3M - 91B4248 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, #10, Yellow; Stud Size - Metric 3M
91B4248
Ring Tongue, #10, Yellow; Stud Size - Metric 3M 91B4248
RING TONGUE, #10, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Connector Type:Ring Tongue RoHS Compliant: Yes

RING TONGUE, #10, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 920010-10-ND 91B4248
Product Name Ring Connectors Ring Tongue, #10, Yellow; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers