3M Terminals - Spade Connectors MVU10-10FX

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157486-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157486-ND
Terminals - Spade Connectors 3M157486-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M - 66W6089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M
66W6089
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M 66W6089
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud - 051128-58884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud
051128-58884
3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud 051128-58884
The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157486-ND 66W6089 051128-58884
Product Name Terminals - Spade Connectors Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M 3M Scotchlok Yellow Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details